STMicroelectronics, Inc. Single FETs, MOSFETs STW72N60DM2AG

Description
N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16130-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16130-5-ND
Single FETs, MOSFETs 497-16130-5-ND
N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247-3

N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 600 V 37 mOhm MOSFET Transistor
278-STW72N60DM2AG
Automotive N-Channel 600 V 37 mOhm MOSFET Transistor 278-STW72N60DM2AG
Automotive-grade N-channel 600 V, 37 mOhm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW72N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 37 mOhm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 37 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW72N60DM2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 600 V, 37 mOhm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW72N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 37 mOhm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 37 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW72N60DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW72N60DM2AG - 1003990-STW72N60DM2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW72N60DM2AG
1003990-STW72N60DM2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW72N60DM2AG 1003990-STW72N60DM2AG
Manufacturer: STMicroelectronics Win Source Part Number: 1003990-STW72N60DM2A G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 446W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 66A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 121nC @ 10V Max Input Capacitance: 5508pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 42 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1003990-STW72N60DM2AG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 446W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 66A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 121nC @ 10V
Max Input Capacitance: 5508pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 42 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 600 V, 0.037 Ohm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 package

MOSFET Automotive-grade N-channel 600 V, 0.037 Ohm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 package

Buy Now Datasheet
Single FETs, MOSFETs - STW72N60DM2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW72N60DM2AG
Single FETs, MOSFETs STW72N60DM2AG
MOSFET N-CH 600V 66A TO247

MOSFET N-CH 600V 66A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW72N60DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW72N60DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW72N60DM2AG
MOSFET N-CH 600V 66A TO247

MOSFET N-CH 600V 66A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16130-5-ND 278-STW72N60DM2AG 1003990-STW72N60DM2AG STW72N60DM2AG STW72N60DM2AG STW72N60DM2AG
Product Name Single FETs, MOSFETs Automotive N-Channel 600 V 37 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW72N60DM2AG MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3 10V
Transistor Grade / Operating Range Automotive
V(BR)DSS 600 volts 600 volts
PD 446000 milliwatts 446000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details