Manufacturer: STMicroelectronics
Win Source Part Number: 898534-STW70N65M2
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 63A (Tc) 446W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW70
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 650V 63A (Tc) 446W (Tc) Through Hole TO-247-3
N-channel 650 V, 0.039 Ohm typ., 63 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW70N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.039 Ohm, 63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.039 Ohm, 63 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N65M2 can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 63A TO247-3
MOSFET N-channel 650 V, 0.039 Ohm typ., 63 A MDmesh M2 Power MOSFET in a TO-247 package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 898534-STW70N65M2 | STW70N65M2-ND | 278-STW70N65M2 | STW70N65M2 | STW70N65M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N65M2 | Single FETs, MOSFETs | N-Channel 650 V 0.039 Ohm 63 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |