STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STW70N65DM6-4

Description
Win Source Part Number: 1278143-STW70N65DM6- 4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STW70N65DM6-4 Base Product Number: STW70 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278143-STW70N65DM6- 4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STW70N65DM6-4 Base Product Number: STW70 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278143-STW70N65DM6-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278143-STW70N65DM6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278143-STW70N65DM6-4
Win Source Part Number: 1278143-STW70N65DM6- 4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STW70N65DM6-4 Base Product Number: STW70 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278143-STW70N65DM6-4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 34A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 450W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STW70N65DM6-4
Base Product Number: STW70
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 36 mOhm 68 A MOSFET Transistor
278-STW70N65DM6-4
N-Channel 650 V 36 mOhm 68 A MOSFET Transistor 278-STW70N65DM6-4
N-channel 650 V, 36 mOhm typ., 68 A MDmesh DM6 Power MOSFET in a TO247-4 package Product overview: STW70N65DM6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 36 mOhm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 36 mOhm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N65DM6-4 can be used for catalog matching and distributor lookup.

N-channel 650 V, 36 mOhm typ., 68 A MDmesh DM6 Power MOSFET in a TO247-4 package Product overview: STW70N65DM6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 36 mOhm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 36 mOhm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N65DM6-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2025549 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025549
MOSFETs 2025549
STW70N65DM6-4, MOSFET

STW70N65DM6-4, MOSFET

Supplier's Site
MOSFETs - 2025549P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025549P
MOSFETs 2025549P
STW70N65DM6-4, MOSFET

STW70N65DM6-4, MOSFET

Supplier's Site
MOSFETs - 2025548 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025548
MOSFETs 2025548
STW70N65DM6-4, MOSFET

STW70N65DM6-4, MOSFET

Supplier's Site
Single FETs, MOSFETs - 497-STW70N65DM6-4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STW70N65DM6-4-ND
Single FETs, MOSFETs 497-STW70N65DM6-4-ND
N-Channel 650V 68A (Tc) 450W (Tc) Through Hole TO-247-4

N-Channel 650V 68A (Tc) 450W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW70N65DM6-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW70N65DM6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW70N65DM6-4
MOSFET N-CH 650V 68A TO247-4

MOSFET N-CH 650V 68A TO247-4

Supplier's Site
Mosfet, N-Ch, 650V, 68A, To-247 Rohs Compliant Stmicroelectronics - 82AH9163 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 68A, To-247 Rohs Compliant Stmicroelectronics
82AH9163
Mosfet, N-Ch, 650V, 68A, To-247 Rohs Compliant Stmicroelectronics 82AH9163
MOSFET, N-CH, 650V, 68A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 68A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278143-STW70N65DM6-4 278-STW70N65DM6-4 2025549 2025549P 497-STW70N65DM6-4-ND STW70N65DM6-4 82AH9163
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 36 mOhm 68 A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 68A, To-247 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; SOT3 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-4 TO-247; TO-247-4 TO-3; TO-247
Transistor Technology / Material Sic
MOSFET Operating Mode Depletion
Unlock Full Specs
to access all available technical data