STMicroelectronics, Inc. Single FETs, MOSFETs STW70N60M2

Description
N-Channel 600V 68A (Tc) 450W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 68A (Tc) 450W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14226-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14226-5-ND
Single FETs, MOSFETs 497-14226-5-ND
N-Channel 600V 68A (Tc) 450W (Tc) Through Hole TO-247

N-Channel 600V 68A (Tc) 450W (Tc) Through Hole TO-247

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60M2 - 1262391-STW70N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60M2
1262391-STW70N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60M2 1262391-STW70N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1262391-STW70N60M2 Series: MDmesh II Plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Family Name: STW70N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 118nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5200pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 450W (Tc) Rds On (Maximum) @ Id, Vgs: 40 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): IPW60R075CPA; IXKK85N60CSN; TK62N60W(S1VF,S); ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262391-STW70N60M2
Series: MDmesh II Plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Family Name: STW70N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 118nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5200pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 450W (Tc)
Rds On (Maximum) @ Id, Vgs: 40 mOhm @ 34A, 10V
Alternative Parts (Cross-Reference): IPW60R075CPA; IXKK85N60CSN; TK62N60W(S1VF,S);
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 68A MOSFET Transistor
278-STW70N60M2
600V 68A MOSFET Transistor 278-STW70N60M2
600V 68A N-CH MOSFET TO-247 30mR RdsOn Product overview: STW70N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60M2 can be used for catalog matching and distributor lookup.

600V 68A N-CH MOSFET TO-247 30mR RdsOn Product overview: STW70N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 68A, 150Deg C, 450W; Channel Type Stmicroelectronics - 98Y2508 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 68A, 150Deg C, 450W; Channel Type Stmicroelectronics
98Y2508
Mosfet, N-Ch, 600V, 68A, 150Deg C, 450W; Channel Type Stmicroelectronics 98Y2508
MOSFET, N-CH, 600V, 68A, 150DEG C, 450W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:68A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 68A, 150DEG C, 450W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:68A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STW70N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW70N60M2
Single FETs, MOSFETs STW70N60M2
MOSFET N-CH 600V 68A TO247

MOSFET N-CH 600V 68A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.031Ohm typ. 68A MDmesh M2

MOSFET N-CH 600V 0.031Ohm typ. 68A MDmesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW70N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW70N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW70N60M2
MOSFET N-CH 600V 68A TO247

MOSFET N-CH 600V 68A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14226-5-ND 1262391-STW70N60M2 278-STW70N60M2 98Y2508 STW70N60M2 STW70N60M2 STW70N60M2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60M2 600V 68A MOSFET Transistor Mosfet, N-Ch, 600V, 68A, 150Deg C, 450W; Channel Type Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
PD 450000 milliwatts 450000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
150V 27A MOSFET Transistor - 278-AUIRF6218S - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details