STMicroelectronics, Inc. N-Channel 600 V 0.031 Ohm 68 A MOSFET Transistor STW70N60M2-4

Description
N-channel 600 V, 0.031 Ohm typ., 68 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW70N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.031 Ohm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.031 Ohm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60M2-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.031 Ohm typ., 68 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW70N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.031 Ohm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.031 Ohm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60M2-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.031 Ohm 68 A MOSFET Transistor
278-STW70N60M2-4
N-Channel 600 V 0.031 Ohm 68 A MOSFET Transistor 278-STW70N60M2-4
N-channel 600 V, 0.031 Ohm typ., 68 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW70N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.031 Ohm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.031 Ohm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60M2-4 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.031 Ohm typ., 68 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW70N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.031 Ohm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.031 Ohm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60M2-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60M2-4 - 935694-STW70N60M2-4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60M2-4
935694-STW70N60M2-4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60M2-4 935694-STW70N60M2-4
Manufacturer: STMicroelectronics Win Source Part Number: 935694-STW70N60M2-4 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 68A (Tc) 450W (Tc) Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW70 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935694-STW70N60M2-4
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 68A (Tc) 450W (Tc) Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW70
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.031 Ohm typ., 68 A MDmesh M2 Power MOSFET in a TO247-4 package

MOSFET N-channel 600 V, 0.031 Ohm typ., 68 A MDmesh M2 Power MOSFET in a TO247-4 package

Buy Now Datasheet
Single FETs, MOSFETs - STW70N60M2-4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW70N60M2-4
Single FETs, MOSFETs STW70N60M2-4
MOSFET N-CH 600V 68A TO247

MOSFET N-CH 600V 68A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW70N60M2-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW70N60M2-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW70N60M2-4
MOSFET N-CH 600V 68A TO247

MOSFET N-CH 600V 68A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW70N60M2-4 935694-STW70N60M2-4 STW70N60M2-4 STW70N60M2-4 STW70N60M2-4
Product Name N-Channel 600 V 0.031 Ohm 68 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60M2-4 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247 TO-247; TO-247-4 TO-247; TO-247-4
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data