STMicroelectronics, Inc. Single FETs, MOSFETs STW70N60DM6

Description
N-Channel 600V 62A (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 62A (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-18314-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18314-ND
Single FETs, MOSFETs 497-18314-ND
N-Channel 600V 62A (Tc) Through Hole TO-247-3

N-Channel 600V 62A (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 36 mOhm 62 A MOSFET Transistor
278-STW70N60DM6
N-Channel 600 V 36 mOhm 62 A MOSFET Transistor 278-STW70N60DM6
N-channel 600 V, 36 mOhm typ., 62 A MDmesh DM6 Power MOSFET in a TO-247 package Product overview: STW70N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 36 mOhm, 62 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 36 mOhm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60DM6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 36 mOhm typ., 62 A MDmesh DM6 Power MOSFET in a TO-247 package Product overview: STW70N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 36 mOhm, 62 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 36 mOhm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60DM6 - 935693-STW70N60DM6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60DM6
935693-STW70N60DM6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60DM6 935693-STW70N60DM6
Manufacturer: STMicroelectronics Win Source Part Number: 935693-STW70N60DM6 Series: MDmesh™ DM6 Features: N-Channel 600 V 62A (Tc) - Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: STW70 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935693-STW70N60DM6
Series: MDmesh™ DM6
Features: N-Channel 600 V 62A (Tc) - Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: STW70
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW70N60DM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW70N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW70N60DM6
MOSFET N-CH 600V 62A TO247

MOSFET N-CH 600V 62A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.037Ohm typ., 62A MDmesh DM6 Power MOSFET in a TO-247 package

MOSFET N-channel 600 V, 0.037Ohm typ., 62A MDmesh DM6 Power MOSFET in a TO-247 package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-18314-ND 278-STW70N60DM6 935693-STW70N60DM6 STW70N60DM6 STW70N60DM6
Product Name Single FETs, MOSFETs N-Channel 600 V 36 mOhm 62 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60DM6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details