STMicroelectronics, Inc. N-Channel 600 V 37 mOhm 66 A MOSFET Transistor STW70N60DM2

Description
N-channel 600 V, 37 mOhm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW70N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 37 mOhm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 37 mOhm, 66 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 37 mOhm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW70N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 37 mOhm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 37 mOhm, 66 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 37 mOhm 66 A MOSFET Transistor
278-STW70N60DM2
N-Channel 600 V 37 mOhm 66 A MOSFET Transistor 278-STW70N60DM2
N-channel 600 V, 37 mOhm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW70N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 37 mOhm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 37 mOhm, 66 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 37 mOhm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW70N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 37 mOhm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 37 mOhm, 66 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60DM2 - 1262390-STW70N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60DM2
1262390-STW70N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60DM2 1262390-STW70N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 1262390-STW70N60DM2 Series: MDmesh DM2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 66A (Tc) Family Name: STW70N60DM2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 121nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5508pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 446W (Tc) Rds On (Maximum) @ Id, Vgs: 42 mOhm @ 33A, 10V Alternative Parts (Cross-Reference): R6076ENZ1; IXKK85N60CSN; IXKK85N60C; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262390-STW70N60DM2
Series: MDmesh DM2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 66A (Tc)
Family Name: STW70N60DM2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 121nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5508pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 446W (Tc)
Rds On (Maximum) @ Id, Vgs: 42 mOhm @ 33A, 10V
Alternative Parts (Cross-Reference): R6076ENZ1; IXKK85N60CSN; IXKK85N60C;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 1116487 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1116487
MOSFETs 1116487
MOSFET N-ch 600V 66A MDmesh DM2 TO-247

MOSFET N-ch 600V 66A MDmesh DM2 TO-247

Supplier's Site
MOSFETs - 1116487P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1116487P
MOSFETs 1116487P
MOSFET N-ch 600V 66A MDmesh DM2 TO-247

MOSFET N-ch 600V 66A MDmesh DM2 TO-247

Supplier's Site
MOSFETs - 1685904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1685904
MOSFETs 1685904
MOSFET N-ch 600V 66A MDmesh DM2 TO-247

MOSFET N-ch 600V 66A MDmesh DM2 TO-247

Supplier's Site
Single FETs, MOSFETs - 497-16345-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16345-5-ND
Single FETs, MOSFETs 497-16345-5-ND
N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247-3

N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STW70N60DM2
Triode/MOS Tube/Transistor >> MOSFETs STW70N60DM2
600V 66A 446W 42mΩ@10V,33A 5V@250uA N Channel TO-247-3 MOSFETs ROHS

600V 66A 446W 42mΩ@10V,33A 5V@250uA N Channel TO-247-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW70N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW70N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW70N60DM2
N-channel 600 V, 37 mOhm typ., 6

N-channel 600 V, 37 mOhm typ., 6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.032 Ohm typ., 67 A MDmesh DM2 Power MOSFET in TO-247 package

MOSFET N-channel 600 V, 0.032 Ohm typ., 67 A MDmesh DM2 Power MOSFET in TO-247 package

Buy Now Datasheet
Single FETs, MOSFETs - STW70N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW70N60DM2
Single FETs, MOSFETs STW70N60DM2
MOSFET N-CH 600V 66A TO247

MOSFET N-CH 600V 66A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 66A, 150Deg C, 446W; Channel Type Stmicroelectronics - 79Y9483 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 66A, 150Deg C, 446W; Channel Type Stmicroelectronics
79Y9483
Mosfet, N-Ch, 600V, 66A, 150Deg C, 446W; Channel Type Stmicroelectronics 79Y9483
MOSFET, N-CH, 600V, 66A, 150DEG C, 446W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:66A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 66A, 150DEG C, 446W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:66A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW70N60DM2 1262390-STW70N60DM2 1116487 1116487P 497-16345-5-ND STW70N60DM2 STW70N60DM2 STW70N60DM2 STW70N60DM2 79Y9483
Product Name N-Channel 600 V 37 mOhm 66 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N60DM2 MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 600V, 66A, 150Deg C, 446W; Channel Type Stmicroelectronics
Package Type TO-247; SOT3 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data