STMicroelectronics, Inc. Single FETs, MOSFETs STW70N10F4

Description
N-Channel 100V 65A (Tc) 150W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 100V 65A (Tc) 150W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8797-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8797-5-ND
Single FETs, MOSFETs 497-8797-5-ND
N-Channel 100V 65A (Tc) 150W (Tc) Through Hole TO-247-3

N-Channel 100V 65A (Tc) 150W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N10F4 - 037882-STW70N10F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N10F4
037882-STW70N10F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N10F4 037882-STW70N10F4
Manufacturer: STMicroelectronics Win Source Part Number: 037882-STW70N10F4 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 30A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037882-STW70N10F4
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 5800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 30A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 65A MOSFET Transistor
278-STW70N10F4
100V 65A MOSFET Transistor 278-STW70N10F4
100V N-CH MOSFET, 65A, 19.5mR RdsOn, TO-247 Product overview: STW70N10F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N10F4 can be used for catalog matching and distributor lookup.

100V N-CH MOSFET, 65A, 19.5mR RdsOn, TO-247 Product overview: STW70N10F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N10F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW70N10F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW70N10F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW70N10F4
MOSFET N-CH 100V 65A TO247-3

MOSFET N-CH 100V 65A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-8797-5-ND 037882-STW70N10F4 278-STW70N10F4 STW70N10F4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW70N10F4 100V 65A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data