N-Channel 900V 6A (Tc) 110W (Tc) Through Hole TO-247
Manufacturer: STMicroelectronics
Win Source Part Number: 898531-STW6N90K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 900 V 6A (Tc) 110W (Tc) Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW6N90
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW6N90K5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 900V 6A TO247
MOSFET, N-CH, 900V, 6A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.91ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 900V 6A TO247
900V 6A 110W 1.1Ω@3A,10V 5V@100uA null TO-247-3 MOSFETs ROHS
MOSFET N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-247 package
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-17077-ND | 898531-STW6N90K5 | 278-STW6N90K5 | STW6N90K5 | 14AC7566 | STW6N90K5 | STW6N90K5 | STW6N90K5 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW6N90K5 | N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 900V, 6A, To-247-3; Transistor Polarity Stmicroelectronics | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 | TO-247 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Packing Method | Tube; Tube | |||||||
| IDSS | 6000 milliamps | 6000 milliamps |