STMicroelectronics, Inc. Single FETs, MOSFETs STW69N65M5-4

Description
N-Channel 650V 58A (Tc) 330W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 650V 58A (Tc) 330W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14039-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14039-5-ND
Single FETs, MOSFETs 497-14039-5-ND
N-Channel 650V 58A (Tc) 330W (Tc) Through Hole TO-247-4L

N-Channel 650V 58A (Tc) 330W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
650V 58A MOSFET Transistor
278-STW69N65M5-4
650V 58A MOSFET Transistor 278-STW69N65M5-4
650V 58A N-CH MOSFET TO-247-4 37mR Product overview: STW69N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW69N65M5-4 can be used for catalog matching and distributor lookup.

650V 58A N-CH MOSFET TO-247-4 37mR Product overview: STW69N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW69N65M5-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW69N65M5-4 - 935691-STW69N65M5-4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW69N65M5-4
935691-STW69N65M5-4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW69N65M5-4 935691-STW69N65M5-4
Manufacturer: STMicroelectronics Win Source Part Number: 935691-STW69N65M5-4 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 58A (Tc) 330W (Tc) Through Hole TO-247-4L Package: TO-247-4 Package: Tube Mounting: Through Hole Family Name: STW69 Categories: Discrete Semiconductor Products Case / Package: TO-247-4L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935691-STW69N65M5-4
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 58A (Tc) 330W (Tc) Through Hole TO-247-4L
Package: TO-247-4
Package: Tube
Mounting: Through Hole
Family Name: STW69
Categories: Discrete Semiconductor Products
Case / Package: TO-247-4L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW69N65M5-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW69N65M5-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW69N65M5-4
MOSFET N-CH 650V 58A TO247-4L

MOSFET N-CH 650V 58A TO247-4L

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 650V 0.037Ohm 58A

MOSFET N-CH 650V 0.037Ohm 58A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14039-5-ND 278-STW69N65M5-4 935691-STW69N65M5-4 STW69N65M5-4 STW69N65M5-4
Product Name Single FETs, MOSFETs 650V 58A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW69N65M5-4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data