STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STW68N65DM6-4AG

Description
Win Source Part Number: 1097347-STW68N65DM6- 4AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 39mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 480W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5900 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STW68N65DM6-4AG Base Product Number: STW68
Request a Quote Datasheet
Description
Win Source Part Number: 1097347-STW68N65DM6- 4AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 39mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 480W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5900 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STW68N65DM6-4AG Base Product Number: STW68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1097347-STW68N65DM6-4AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1097347-STW68N65DM6-4AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1097347-STW68N65DM6-4AG
Win Source Part Number: 1097347-STW68N65DM6- 4AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 39mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 480W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5900 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STW68N65DM6-4AG Base Product Number: STW68

Win Source Part Number: 1097347-STW68N65DM6-4AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, MDmesh™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 72A (Tc)
Rds On (Max) @ Id, Vgs: 39mOhm @ 36A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 480W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5900 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STW68N65DM6-4AG
Base Product Number: STW68

Buy Now Datasheet
Single FETs, MOSFETs - 497-STW68N65DM6-4AG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STW68N65DM6-4AG-ND
Single FETs, MOSFETs 497-STW68N65DM6-4AG-ND
N-Channel 650V 72A (Tc) 480W (Tc) Through Hole TO-247-4

N-Channel 650V 72A (Tc) 480W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
650V 72A MOSFET Transistor
278-STW68N65DM6-4AG
650V 72A MOSFET Transistor 278-STW68N65DM6-4AG
MOSFET N-CH 650V 72A TO247-4 Product overview: STW68N65DM6-4AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW68N65DM6-4AG can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 72A TO247-4 Product overview: STW68N65DM6-4AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW68N65DM6-4AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW68N65DM6-4AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW68N65DM6-4AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW68N65DM6-4AG
MOSFET N-CH 650V 72A TO247-4

MOSFET N-CH 650V 72A TO247-4

Supplier's Site
Mosfet, N-Ch, 650V, 72A, To-247 Rohs Compliant Stmicroelectronics - 36AJ4539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 72A, To-247 Rohs Compliant Stmicroelectronics
36AJ4539
Mosfet, N-Ch, 650V, 72A, To-247 Rohs Compliant Stmicroelectronics 36AJ4539
MOSFET, N-CH, 650V, 72A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 72A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - STW68N65DM6-4AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW68N65DM6-4AG
Single FETs, MOSFETs STW68N65DM6-4AG
MOSFET N-CH 650V 72A TO247-4

MOSFET N-CH 650V 72A TO247-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1097347-STW68N65DM6-4AG 497-STW68N65DM6-4AG-ND 278-STW68N65DM6-4AG STW68N65DM6-4AG 36AJ4539 STW68N65DM6-4AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 650V 72A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 72A, To-247 Rohs Compliant Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 480000 milliwatts 480 milliwatts 480000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 TO-247; TO-247-4 Tube Through Hole TO-3; TO-247 TO-247; TO-247-4
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data