STMicroelectronics, Inc. Single FETs, MOSFETs STW68N60M6-4

Description
N-Channel 600V 63A (Tc) 390W (Tc) Through Hole TO-247-4
Request a Quote Datasheet
Description
N-Channel 600V 63A (Tc) 390W (Tc) Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STW68N60M6-4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STW68N60M6-4-ND
Single FETs, MOSFETs STW68N60M6-4-ND
N-Channel 600V 63A (Tc) 390W (Tc) Through Hole TO-247-4

N-Channel 600V 63A (Tc) 390W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 35 mOhm 63 A MOSFET Transistor
278-STW68N60M6-4
N-Channel 600 V 35 mOhm 63 A MOSFET Transistor 278-STW68N60M6-4
N-channel 600 V, 35 mOhm typ., 63 A MDmesh M6 Power MOSFET in a TO247-4 package Product overview: STW68N60M6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 35 mOhm, 63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 35 mOhm, 63 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW68N60M6-4 can be used for catalog matching and distributor lookup.

N-channel 600 V, 35 mOhm typ., 63 A MDmesh M6 Power MOSFET in a TO247-4 package Product overview: STW68N60M6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 35 mOhm, 63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 35 mOhm, 63 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW68N60M6-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278049-STW68N60M6-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278049-STW68N60M6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278049-STW68N60M6-4
Win Source Part Number: 1278049-STW68N60M6-4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 63A (Tc) Rds On (Max) @ Id, Vgs: 41mOhm @ 31.5A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 390W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4360 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STW68 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278049-STW68N60M6-4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 63A (Tc)
Rds On (Max) @ Id, Vgs: 41mOhm @ 31.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 390W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4360 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STW68
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.035 Ohm typ., 63 A MDmesh M6 Power MOSFET in a TO247-4 package

MOSFET N-channel 600 V, 0.035 Ohm typ., 63 A MDmesh M6 Power MOSFET in a TO247-4 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW68N60M6-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW68N60M6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW68N60M6-4
MOSFET N-CH 600V 63A TO247-4

MOSFET N-CH 600V 63A TO247-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STW68N60M6-4-ND 278-STW68N60M6-4 1278049-STW68N60M6-4 STW68N60M6-4 STW68N60M6-4
Product Name Single FETs, MOSFETs N-Channel 600 V 35 mOhm 63 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data