Manufacturer: STMicroelectronics
Win Source Part Number: 935688-STW65N65DM2AG
Series: Automotive, AEC-Q101, MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 60A (Tc) 446W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW65
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 650V 60A (Tc) 446W (Tc) Through Hole TO-247-3
Automotive-grade N-channel 650 V, 42 mOhm typ., 60 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW65N65DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 42 mOhm, 60 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 42 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW65N65DM2AG can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 60A TO247
MOSFET Automotive-grade N-channel 650 V, 0.042 Ohm typ., 60 A MDmesh DM2 Power MOSFET in a TO-247 package
MOSFET N-CH 650V 60A TO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 935688-STW65N65DM2AG | 497-16127-5-ND | 278-STW65N65DM2AG | STW65N65DM2AG | STW65N65DM2AG | STW65N65DM2AG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW65N65DM2AG | Single FETs, MOSFETs | Automotive N-Channel 650 V 42 mOhm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | 10V | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |