N-channel 600 V, 60 mOhm typ., 38 A MDmesh DM6 Power MOSFET in a TO-247 package Product overview: STW65N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 60 mOhm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 60 mOhm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW65N60DM6 can be used for catalog matching and distributor lookup.
N-Channel 600V 38A (Tc) Through Hole TO-247-3
Win Source Part Number: 1278108-STW65N60DM6
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ DM6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18313
Base Product Number: STW65
MOSFET N-channel 600 V, 0.084 Ohm typ., 30 A MDmesh DM6 Power MOSFET in a TO-247 package
MOSFET N-CH 600V 38A TO247
MOSFET N-CH 600V 38A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STW65N60DM6 | 497-18313-ND | 1278108-STW65N60DM6 | STW65N60DM6 | STW65N60DM6 | STW65N60DM6 |
| Product Name | N-Channel 600 V 60 mOhm 38 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | Through Hole | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube |