N-Channel 650V 60A (Tc) Through Hole TO-247-3
N-channel 650 V, 0.042 Ohm typ., 60 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW63N65DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.042 Ohm, 60 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.042 Ohm, 60 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW63N65DM2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935687-STW63N65DM2
Series: FDmesh™ II Plus
Features: N-Channel 650 V 60A (Tc) - Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: STW63
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 650V 65A TO247
MOSFET N-CH 650V 65A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STW63N65DM2-ND | 278-STW63N65DM2 | 935687-STW63N65DM2 | STW63N65DM2 | STW63N65DM2 | STW63N65DM2 |
| Product Name | Single FETs, MOSFETs | N-Channel 650 V 0.042 Ohm 60 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW63N65DM2 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 650 volts |