STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW60NM50N STW60NM50N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262383-STW60NM50N Series: MDmesh II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Family Name: STW60NM50N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 178nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5790pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 446W (Tc) Rds On (Maximum) @ Id, Vgs: 43 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): IPW50R045CP; IXFL132N50P3; IXFB72N55Q2; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262383-STW60NM50N Series: MDmesh II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Family Name: STW60NM50N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 178nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5790pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 446W (Tc) Rds On (Maximum) @ Id, Vgs: 43 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): IPW50R045CP; IXFL132N50P3; IXFB72N55Q2; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW60NM50N - 1262383-STW60NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW60NM50N
1262383-STW60NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW60NM50N 1262383-STW60NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 1262383-STW60NM50N Series: MDmesh II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Family Name: STW60NM50N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 178nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5790pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 446W (Tc) Rds On (Maximum) @ Id, Vgs: 43 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): IPW50R045CP; IXFL132N50P3; IXFB72N55Q2; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262383-STW60NM50N
Series: MDmesh II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Family Name: STW60NM50N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 178nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5790pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 446W (Tc)
Rds On (Maximum) @ Id, Vgs: 43 mOhm @ 34A, 10V
Alternative Parts (Cross-Reference): IPW50R045CP; IXFL132N50P3; IXFB72N55Q2;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13287-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13287-5-ND
Single FETs, MOSFETs 497-13287-5-ND
N-Channel 500V 68A (Tc) 446W (Tc) Through Hole TO-247-3

N-Channel 500V 68A (Tc) 446W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 500 V 0.035 Ohm 68 A MOSFET Transistor
278-STW60NM50N
N-Channel 500 V 0.035 Ohm 68 A MOSFET Transistor 278-STW60NM50N
N-channel 500 V, 0.035 Ohm typ., 68 A, MDmesh(TM) II Power MOSFET in TO-247 package Product overview: STW60NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.035 Ohm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.035 Ohm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW60NM50N can be used for catalog matching and distributor lookup.

N-channel 500 V, 0.035 Ohm typ., 68 A, MDmesh(TM) II Power MOSFET in TO-247 package Product overview: STW60NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.035 Ohm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.035 Ohm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW60NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.035 Ohm 68A MDmesh II FET

MOSFET N-Ch 500V 0.035 Ohm 68A MDmesh II FET

Buy Now Datasheet
Mosfet, N-Ch, 500V, 68A, To-247; Channel Type Stmicroelectronics - 45AC7793 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 68A, To-247; Channel Type Stmicroelectronics
45AC7793
Mosfet, N-Ch, 500V, 68A, To-247; Channel Type Stmicroelectronics 45AC7793
MOSFET, N-CH, 500V, 68A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:68A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 68A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:68A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW60NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW60NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW60NM50N
MOSFET N-CH 500V 68A TO247

MOSFET N-CH 500V 68A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1262383-STW60NM50N 497-13287-5-ND 278-STW60NM50N STW60NM50N 45AC7793 STW60NM50N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW60NM50N Single FETs, MOSFETs N-Channel 500 V 0.035 Ohm 68 A MOSFET Transistor MOSFET Mosfet, N-Ch, 500V, 68A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data