Manufacturer: STMicroelectronics
Win Source Part Number: 1104056-STW60NE10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 185nC @ 10V
Max Input Capacitance: 5300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
60A, 100V, 0.022ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AC, TO-247, 3 PIN Product overview: STW60NE10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 100V, 0.022ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 100V, 0.022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW60NE10 can be used for catalog matching and distributor lookup.
N-Channel 100V 60A (Tc) 180W (Tc) Through Hole TO-247-3
MOSFET N-CH 100V 60A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1104056-STW60NE10 | 278-STW60NE10 | 497-2643-5-ND | STW60NE10 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW60NE10 | N-Channel 60A 100V 0.022ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | |||
| PD | 180000 milliwatts | 180000 milliwatts |