Automotive-grade N-channel 600 V, 0.052 Ohm typ., 50 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW58N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 0.052 Ohm, 50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 0.052 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW58N60DM2AG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898529-STW58N60DM2AG
Series: Automotive, AEC-Q101, MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 50A (Tc) 360W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW58
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 600V 50A (Tc) 360W (Tc) Through Hole TO-247-3
MOSFET, AEC-Q101, N-CH, 600V, 50A, 360W ROHS COMPLIANT: YES
MOSFET Automotive-grade N-channel 600 V, 0.052 Ohm typ., 50 A MDmesh DM2 Power MOSFET in a TO-247 package
MOSFET N-CH 600V 50A TO247
MOSFET N-CH 600V 50A TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STW58N60DM2AG | 898529-STW58N60DM2AG | 497-16131-5-ND | 69AH2892 | STW58N60DM2AG | STW58N60DM2AG | STW58N60DM2AG |
| Product Name | Automotive N-Channel 600 V 0.052 Ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW58N60DM2AG | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 600V, 50A, 360W Rohs Compliant Stmicroelectronics | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 | Through Hole | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |