STMicroelectronics, Inc. 650V 42A MOSFET Transistor STW57N65M5-4

Description
650V 42A N-CH MOSFET TO-247-4 Product overview: STW57N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW57N65M5-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 42A N-CH MOSFET TO-247-4 Product overview: STW57N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW57N65M5-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 42A MOSFET Transistor
278-STW57N65M5-4
650V 42A MOSFET Transistor 278-STW57N65M5-4
650V 42A N-CH MOSFET TO-247-4 Product overview: STW57N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW57N65M5-4 can be used for catalog matching and distributor lookup.

650V 42A N-CH MOSFET TO-247-4 Product overview: STW57N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW57N65M5-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW57N65M5-4 - 898528-STW57N65M5-4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW57N65M5-4
898528-STW57N65M5-4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW57N65M5-4 898528-STW57N65M5-4
Manufacturer: STMicroelectronics Win Source Part Number: 898528-STW57N65M5-4 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 42A (Tc) 250W (Tc) Through Hole TO-247-4L Package: Tube Package: TO-247-4 Mounting: Through Hole Family Name: STW57 Categories: Discrete Semiconductor Products Case / Package: TO-247-4L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13667-5, -497-13667-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898528-STW57N65M5-4
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 42A (Tc) 250W (Tc) Through Hole TO-247-4L
Package: Tube
Package: TO-247-4
Mounting: Through Hole
Family Name: STW57
Categories: Discrete Semiconductor Products
Case / Package: TO-247-4L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13667-5, -497-13667-5

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-chanel 650 V 0.056 Ohm typ 42 A

MOSFET N-chanel 650 V 0.056 Ohm typ 42 A

Buy Now Datasheet
Single FETs, MOSFETs - STW57N65M5-4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW57N65M5-4
Single FETs, MOSFETs STW57N65M5-4
MOSFET N-CH 650V 42A TO247-4L

MOSFET N-CH 650V 42A TO247-4L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW57N65M5-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW57N65M5-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW57N65M5-4
MOSFET N-CH 650V 42A TO247-4L

MOSFET N-CH 650V 42A TO247-4L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW57N65M5-4 898528-STW57N65M5-4 STW57N65M5-4 STW57N65M5-4 STW57N65M5-4
Product Name 650V 42A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW57N65M5-4 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-247; SOT3; TO-247-4L TO-247; TO-247-4 TO-247; TO-247-4
Unlock Full Specs
to access all available technical data