STMicroelectronics, Inc. Single FETs, MOSFETs STW56NM60N

Description
N-Channel 600V 45A (Tc) 300W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 45A (Tc) 300W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13286-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13286-5-ND
Single FETs, MOSFETs 497-13286-5-ND
N-Channel 600V 45A (Tc) 300W (Tc) Through Hole TO-247-3

N-Channel 600V 45A (Tc) 300W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 0.05 Ohm 45A MOSFET Transistor
278-STW56NM60N
600V 0.05 Ohm 45A MOSFET Transistor 278-STW56NM60N
MOSFET N-Ch 600V 0.05 Ohm 45A MDmesh II FET Product overview: STW56NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.05 Ohm, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.05 Ohm, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56NM60N can be used for catalog matching and distributor lookup.

MOSFET N-Ch 600V 0.05 Ohm 45A MDmesh II FET Product overview: STW56NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.05 Ohm, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.05 Ohm, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW56NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW56NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW56NM60N
MOSFET N-CH 600V 45A TO247

MOSFET N-CH 600V 45A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13286-5-ND 278-STW56NM60N STW56NM60N
Product Name Single FETs, MOSFETs 600V 0.05 Ohm 45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404 - 1149768-AUIRF1404 - Win Source Electronics
Specs
Package Type SOT3
View Details
8 suppliers
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details