STMicroelectronics, Inc. N-Channel 650 V 0.049 Ohm 49 A MOSFET Transistor STW56N65M2

Description
N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW56N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.049 Ohm, 49 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.049 Ohm, 49 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW56N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.049 Ohm, 49 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.049 Ohm, 49 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.049 Ohm 49 A MOSFET Transistor
278-STW56N65M2
N-Channel 650 V 0.049 Ohm 49 A MOSFET Transistor 278-STW56N65M2
N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW56N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.049 Ohm, 49 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.049 Ohm, 49 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW56N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.049 Ohm, 49 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.049 Ohm, 49 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65M2 - 898527-STW56N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65M2
898527-STW56N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65M2 898527-STW56N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 898527-STW56N65M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 49A (Tc) 358W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW56 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898527-STW56N65M2
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 49A (Tc) 358W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW56
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 497-15594-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15594-5-ND
Single FETs, MOSFETs 497-15594-5-ND
N-Channel 650V 49A (Tc) 358W (Tc) Through Hole TO-247-3

N-Channel 650V 49A (Tc) 358W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW56N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW56N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW56N65M2
MOSFET N-CH 650V 49A TO247

MOSFET N-CH 650V 49A TO247

Supplier's Site
Single FETs, MOSFETs - STW56N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW56N65M2
Single FETs, MOSFETs STW56N65M2
MOSFET N-CH 650V 49A TO247

MOSFET N-CH 650V 49A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 49A, 150Deg C, 358W Rohs Compliant Stmicroelectronics - 69AH2891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 49A, 150Deg C, 358W Rohs Compliant Stmicroelectronics
69AH2891
Mosfet, N-Ch, 650V, 49A, 150Deg C, 358W Rohs Compliant Stmicroelectronics 69AH2891
MOSFET, N-CH, 650V, 49A, 150DEG C, 358W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 49A, 150DEG C, 358W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO-247 package

MOSFET N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO-247 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW56N65M2 898527-STW56N65M2 497-15594-5-ND STW56N65M2 STW56N65M2 69AH2891 STW56N65M2
Product Name N-Channel 650 V 0.049 Ohm 49 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 49A, 150Deg C, 358W Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 10V TO-247; TO-247-3 TO-3
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details