STMicroelectronics, Inc. Single FETs, MOSFETs STW56N65M2-4

Description
N-Channel 650V 49A (Tc) 358W (Tc) Through Hole TO-247-4
Request a Quote Datasheet
Description
N-Channel 650V 49A (Tc) 358W (Tc) Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15373-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15373-5-ND
Single FETs, MOSFETs 497-15373-5-ND
N-Channel 650V 49A (Tc) 358W (Tc) Through Hole TO-247-4

N-Channel 650V 49A (Tc) 358W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.049 Ohm 49 A MOSFET Transistor
278-STW56N65M2-4
N-Channel 650 V 0.049 Ohm 49 A MOSFET Transistor 278-STW56N65M2-4
N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW56N65M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.049 Ohm, 49 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.049 Ohm, 49 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65M2-4 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW56N65M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.049 Ohm, 49 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.049 Ohm, 49 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65M2-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65M2-4 - 1262379-STW56N65M2-4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65M2-4
1262379-STW56N65M2-4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65M2-4 1262379-STW56N65M2-4
Manufacturer: STMicroelectronics Win Source Part Number: 1262379-STW56N65M2-4 Series: MDmesh M2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-4 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Family Name: STW56N65M2-4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-4L Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 93nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3900pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 358W (Tc) Rds On (Maximum) @ Id, Vgs: 62 mOhm @ 24.5A, 10V Alternative Parts (Cross-Reference): IPZ60R041P6FKSA1; IPZ60R070P6FKSA1; IPZ60R099P6FKSA1; Introduction Date: December 15, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262379-STW56N65M2-4
Series: MDmesh M2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-4
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 49A (Tc)
Family Name: STW56N65M2-4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-4L
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 93nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3900pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 358W (Tc)
Rds On (Maximum) @ Id, Vgs: 62 mOhm @ 24.5A, 10V
Alternative Parts (Cross-Reference): IPZ60R041P6FKSA1; IPZ60R070P6FKSA1; IPZ60R099P6FKSA1;
Introduction Date: December 15, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO247-4 package

MOSFET N-channel 650 V, 0.049 Ohm typ., 49 A MDmesh M2 Power MOSFET in a TO247-4 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW56N65M2-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW56N65M2-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW56N65M2-4
MOSFET N-CH 650V 49A TO247-4L

MOSFET N-CH 650V 49A TO247-4L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15373-5-ND 278-STW56N65M2-4 1262379-STW56N65M2-4 STW56N65M2-4 STW56N65M2-4
Product Name Single FETs, MOSFETs N-Channel 650 V 0.049 Ohm 49 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65M2-4 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data