STMicroelectronics, Inc. N-Channel 650 V 0.058 Ohm 48 A MOSFET Transistor STW56N65DM2

Description
N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW56N65DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.058 Ohm, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.058 Ohm, 48 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW56N65DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.058 Ohm, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.058 Ohm, 48 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.058 Ohm 48 A MOSFET Transistor
278-STW56N65DM2
N-Channel 650 V 0.058 Ohm 48 A MOSFET Transistor 278-STW56N65DM2
N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW56N65DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.058 Ohm, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.058 Ohm, 48 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65DM2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW56N65DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.058 Ohm, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.058 Ohm, 48 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N65DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65DM2 - 1262378-STW56N65DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65DM2
1262378-STW56N65DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65DM2 1262378-STW56N65DM2
Manufacturer: STMicroelectronics Win Source Part Number: 1262378-STW56N65DM2 Series: MDmesh DM2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Family Name: STW56N65DM2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 88nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4100pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 360W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): IPW65R065C7; SCT3060ALC11; IPW65R080CFDAXK; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262378-STW56N65DM2
Series: MDmesh DM2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 48A (Tc)
Family Name: STW56N65DM2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 88nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4100pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 360W (Tc)
Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): IPW65R065C7; SCT3060ALC11; IPW65R080CFDAXK;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-16337-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16337-5-ND
Single FETs, MOSFETs 497-16337-5-ND
N-Channel 650V 48A (Tc) 360W (Tc) Through Hole TO-247-3

N-Channel 650V 48A (Tc) 360W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW56N65DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW56N65DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW56N65DM2
MOSFET N-CH 650V 48A TO247

MOSFET N-CH 650V 48A TO247

Supplier's Site
Single FETs, MOSFETs - STW56N65DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW56N65DM2
Single FETs, MOSFETs STW56N65DM2
MOSFET N-CH 650V 48A TO247

MOSFET N-CH 650V 48A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.052 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package

MOSFET N-channel 650 V, 0.052 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW56N65DM2 1262378-STW56N65DM2 497-16337-5-ND STW56N65DM2 STW56N65DM2 STW56N65DM2
Product Name N-Channel 650 V 0.058 Ohm 48 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N65DM2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Package Type TO-247; SOT3 TO-247; TO-247-3 Through Hole TO-247; TO-247-3
Polarity N-Channel N-Channel; N-Channel
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data