STMicroelectronics, Inc. Single FETs, MOSFETs STW56N60M2

Description
N-Channel 600V 52A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 52A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15577-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15577-5-ND
Single FETs, MOSFETs 497-15577-5-ND
N-Channel 600V 52A (Tc) 350W (Tc) Through Hole TO-247-3

N-Channel 600V 52A (Tc) 350W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 8765720P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765720P
MOSFETs 8765720P
MOSFET N-Ch 600V 52A MDmesh M2 TO-247

MOSFET N-Ch 600V 52A MDmesh M2 TO-247

Supplier's Site
MOSFETs - 1688842 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688842
MOSFETs 1688842
MOSFET N-Ch 600V 52A MDmesh M2 TO-247

MOSFET N-Ch 600V 52A MDmesh M2 TO-247

Supplier's Site
Singapore, Singapore
600V 52A MOSFET Transistor
278-STW56N60M2
600V 52A MOSFET Transistor 278-STW56N60M2
600V 52A N-Ch MOSFET TO-247 Power Transistor Product overview: STW56N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N60M2 can be used for catalog matching and distributor lookup.

600V 52A N-Ch MOSFET TO-247 Power Transistor Product overview: STW56N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2 - 898525-STW56N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2
898525-STW56N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2 898525-STW56N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 898525-STW56N60M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 52A (Tc) 350W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW56 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898525-STW56N60M2
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 52A (Tc) 350W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW56
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 600V, 52A, To-247; Transistor Polarity Stmicroelectronics - 07AH7138 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 52A, To-247; Transistor Polarity Stmicroelectronics
07AH7138
Mosfet, N-Ch, 600V, 52A, To-247; Transistor Polarity Stmicroelectronics 07AH7138
MOSFET, N-CH, 600V, 52A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 52A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW56N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW56N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW56N60M2
MOSFET N-CH 600V 52A TO247

MOSFET N-CH 600V 52A TO247

Supplier's Site
Single FETs, MOSFETs - STW56N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW56N60M2
Single FETs, MOSFETs STW56N60M2
MOSFET N-CH 600V 52A TO247

MOSFET N-CH 600V 52A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.045 Ohm typ., 52 A MDmesh M2 Power MOSFET in a TO-247 package

MOSFET N-channel 600 V, 0.045 Ohm typ., 52 A MDmesh M2 Power MOSFET in a TO-247 package

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15577-5-ND 8765720P 1688842 278-STW56N60M2 898525-STW56N60M2 07AH7138 STW56N60M2 STW56N60M2 STW56N60M2
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 600V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2 Mosfet, N-Ch, 600V, 52A, To-247; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; SOT3; TO-247-3 TO-3; TO-247 10V TO-247; TO-247-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3006-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers