STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2-4 STW56N60M2-4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898526-STW56N60M2-4 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 52A (Tc) 350W (Tc) Through Hole TO-247-4 Package: TO-247-4 Package: Tube Mounting: Through Hole Family Name: STW56 Categories: Discrete Semiconductor Products Case / Package: TO-247-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898526-STW56N60M2-4 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 52A (Tc) 350W (Tc) Through Hole TO-247-4 Package: TO-247-4 Package: Tube Mounting: Through Hole Family Name: STW56 Categories: Discrete Semiconductor Products Case / Package: TO-247-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2-4 - 898526-STW56N60M2-4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2-4
898526-STW56N60M2-4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2-4 898526-STW56N60M2-4
Manufacturer: STMicroelectronics Win Source Part Number: 898526-STW56N60M2-4 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 52A (Tc) 350W (Tc) Through Hole TO-247-4 Package: TO-247-4 Package: Tube Mounting: Through Hole Family Name: STW56 Categories: Discrete Semiconductor Products Case / Package: TO-247-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898526-STW56N60M2-4
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 52A (Tc) 350W (Tc) Through Hole TO-247-4
Package: TO-247-4
Package: Tube
Mounting: Through Hole
Family Name: STW56
Categories: Discrete Semiconductor Products
Case / Package: TO-247-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 497-15578-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15578-5-ND
Single FETs, MOSFETs 497-15578-5-ND
N-Channel 600V 52A (Tc) 350W (Tc) Through Hole TO-247-4

N-Channel 600V 52A (Tc) 350W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.045 Ohm 52 A MOSFET Transistor
278-STW56N60M2-4
N-Channel 600 V 0.045 Ohm 52 A MOSFET Transistor 278-STW56N60M2-4
N-channel 600 V, 0.045 Ohm typ., 52 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW56N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.045 Ohm, 52 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.045 Ohm, 52 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N60M2-4 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.045 Ohm typ., 52 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW56N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.045 Ohm, 52 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.045 Ohm, 52 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N60M2-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.045 Ohm typ., 52 A MDmesh M2 Power MOSFET in a TO247-4 package

MOSFET N-channel 600 V, 0.045 Ohm typ., 52 A MDmesh M2 Power MOSFET in a TO247-4 package

Buy Now Datasheet
Mosfet, N-Ch, 600V, 52A, 150Deg C, 350W; Transistor Polarity Stmicroelectronics - 26AH0275 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 52A, 150Deg C, 350W; Transistor Polarity Stmicroelectronics
26AH0275
Mosfet, N-Ch, 600V, 52A, 150Deg C, 350W; Transistor Polarity Stmicroelectronics 26AH0275
MOSFET, N-CH, 600V, 52A, 150DEG C, 350W; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 52A, 150DEG C, 350W; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW56N60M2-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW56N60M2-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW56N60M2-4
MOSFET N-CH 600V 52A TO247-4L

MOSFET N-CH 600V 52A TO247-4L

Supplier's Site
Single FETs, MOSFETs - STW56N60M2-4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW56N60M2-4
Single FETs, MOSFETs STW56N60M2-4
MOSFET N-CH 600V 52A TO247-4L

MOSFET N-CH 600V 52A TO247-4L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898526-STW56N60M2-4 497-15578-5-ND 278-STW56N60M2-4 STW56N60M2-4 26AH0275 STW56N60M2-4 STW56N60M2-4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60M2-4 Single FETs, MOSFETs N-Channel 600 V 0.045 Ohm 52 A MOSFET Transistor MOSFET Mosfet, N-Ch, 600V, 52A, 150Deg C, 350W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type TO-247; SOT3; TO-247-4 TO-247; TO-247-4 TO-3 TO-247; TO-247-4 TO-247; TO-247-4
IDSS 52000 milliamps 52000 milliamps
rDS(on) 0.0450 ohms
Unlock Full Specs
to access all available technical data