STMicroelectronics, Inc. N-Channel 600 V 0.052 Ohm 50 A MOSFET Transistor STW56N60DM2

Description
N-channel 600 V, 0.052 Ohm typ., 50 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW56N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.052 Ohm, 50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.052 Ohm, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-channel 600 V, 0.052 Ohm typ., 50 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW56N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.052 Ohm, 50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.052 Ohm, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number STW56N60DM2, is designed for high voltage applications with a maximum drain-source voltage of 600V and a continuous drain current rating of 50A. It features a low on-resistance of 0.052 Ω, which enhances efficiency in power conversion applications. The device is housed in a TO-247 package and is suitable for demanding environments, with an operating junction temperature range of -55 to 150 °C. This MOSFET includes a fast-recovery body diode, low gate charge, and input capacitance, making it ideal for use in high-efficiency converters, bridge topologies, and zero-voltage switching (ZVS) phase-shift converters. It has been 100% avalanche tested and exhibits high dv/dt ruggedness, ensuring reliable performance in various applications. The total power dissipation capability is rated at 360W, providing flexibility for different circuit designs.

Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number STW56N60DM2, is designed for high voltage applications with a maximum drain-source voltage of 600V and a continuous drain current rating of 50A. It features a low on-resistance of 0.052 Ω, which enhances efficiency in power conversion applications. The device is housed in a TO-247 package and is suitable for demanding environments, with an operating junction temperature range of -55 to 150 °C. This MOSFET includes a fast-recovery body diode, low gate charge, and input capacitance, making it ideal for use in high-efficiency converters, bridge topologies, and zero-voltage switching (ZVS) phase-shift converters. It has been 100% avalanche tested and exhibits high dv/dt ruggedness, ensuring reliable performance in various applications. The total power dissipation capability is rated at 360W, providing flexibility for different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.052 Ohm 50 A MOSFET Transistor
278-STW56N60DM2
N-Channel 600 V 0.052 Ohm 50 A MOSFET Transistor 278-STW56N60DM2
N-channel 600 V, 0.052 Ohm typ., 50 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW56N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.052 Ohm, 50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.052 Ohm, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.052 Ohm typ., 50 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW56N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.052 Ohm, 50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.052 Ohm, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW56N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60DM2 - 1262377-STW56N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60DM2
1262377-STW56N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60DM2 1262377-STW56N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 1262377-STW56N60DM2 Series: MDmesh DM2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Family Name: STW56N60DM2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4100pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 360W (Tc) Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 25A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262377-STW56N60DM2
Series: MDmesh DM2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Family Name: STW56N60DM2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4100pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 360W (Tc)
Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 25A, 10V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-16341-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16341-5-ND
Single FETs, MOSFETs 497-16341-5-ND
N-Channel 600V 50A (Tc) 360W (Tc) Through Hole TO-247-3

N-Channel 600V 50A (Tc) 360W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Mosfet, N-Ch, 600V, 50A, 150Deg C, 360W; Channel Type Stmicroelectronics - 79Y9481 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 50A, 150Deg C, 360W; Channel Type Stmicroelectronics
79Y9481
Mosfet, N-Ch, 600V, 50A, 150Deg C, 360W; Channel Type Stmicroelectronics 79Y9481
MOSFET, N-CH, 600V, 50A, 150DEG C, 360W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 50A, 150DEG C, 360W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW56N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW56N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW56N60DM2
MOSFET N-CH 600V 50A TO247

MOSFET N-CH 600V 50A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.052 Ohm typ., 50 A MDmesh DM2 Power MOSFET in a TO-247 package

MOSFET N-channel 600 V, 0.052 Ohm typ., 50 A MDmesh DM2 Power MOSFET in a TO-247 package

Buy Now Datasheet
Single FETs, MOSFETs - STW56N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW56N60DM2
Single FETs, MOSFETs STW56N60DM2
MOSFET N-CH 600V 50A TO247

MOSFET N-CH 600V 50A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW56N60DM2 1262377-STW56N60DM2 497-16341-5-ND 79Y9481 STW56N60DM2 STW56N60DM2 STW56N60DM2
Product Name N-Channel 600 V 0.052 Ohm 50 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW56N60DM2 Single FETs, MOSFETs Mosfet, N-Ch, 600V, 50A, 150Deg C, 360W; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
Polarity N-Channel N-Channel; N-Channel
IDSS 50000 milliamps 50000 milliamps
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data