STMicroelectronics, Inc. Single FETs, MOSFETs STW55NM60N

Description
N-Channel 600V 51A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 51A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7622-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7622-5-ND
Single FETs, MOSFETs 497-7622-5-ND
N-Channel 600V 51A (Tc) 350W (Tc) Through Hole TO-247-3

N-Channel 600V 51A (Tc) 350W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 51A 600V 0.06ohm MOSFET Transistor
278-STW55NM60N
N-Channel 51A 600V 0.06ohm MOSFET Transistor 278-STW55NM60N
51A, 600V, 0.06ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STW55NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 51A, 600V, 0.06ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 51A, 600V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW55NM60N can be used for catalog matching and distributor lookup.

51A, 600V, 0.06ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STW55NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 51A, 600V, 0.06ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 51A, 600V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW55NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 054061-STW55NM60N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
054061-STW55NM60N
Discrete Semiconductor Products 054061-STW55NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 054061-STW55NM60N Category: Discrete Semiconductor Products Family: FETs - Single Series: MDmesh II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 51A (Tc) Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) @ Vgs: 190nC @ 10V Input Capacitance (Ciss) @ Vds: 5800pF @ 50V Power - Max: 350W Rds On (Max) @ Id Vgs: 60 mOhm @ 25.5A 10V Family Name: STW55NM60N Alternative Parts (Cross-Reference): FCH072N60F_F085; R6535ENZVC8; R6535ENZC8; Introduction Date: November 07, 2006 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054061-STW55NM60N
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: MDmesh II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 600V
Current - Continuous Drain (Id) @ 25°C: 51A (Tc)
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) @ Vgs: 190nC @ 10V
Input Capacitance (Ciss) @ Vds: 5800pF @ 50V
Power - Max: 350W
Rds On (Max) @ Id Vgs: 60 mOhm @ 25.5A 10V
Family Name: STW55NM60N
Alternative Parts (Cross-Reference): FCH072N60F_F085; R6535ENZVC8; R6535ENZC8;
Introduction Date: November 07, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW55NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW55NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW55NM60N
MOSFET N-CH 600V 51A TO247-3

MOSFET N-CH 600V 51A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-7622-5-ND 278-STW55NM60N 054061-STW55NM60N STW55NM60N
Product Name Single FETs, MOSFETs N-Channel 51A 600V 0.06ohm MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data