Manufacturer: STMicroelectronics
Win Source Part Number: 1104051-STW54NM65ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 49A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 188nC @ 10V
Max Input Capacitance: 6200pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 65 mOhm @ 24.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 30
N-Channel 650V 49A (Tc) 350W (Tc) Through Hole TO-247-3
N-channel 650 V, 0.055 Ohm typ., 49 A FDmesh(TM) II Power MOSFET (with fast diode) in a TO-247 package Product overview: STW54NM65ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.055 Ohm, 49 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.055 Ohm, 49 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW54NM65ND can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 49A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1104051-STW54NM65ND | 497-12370-ND | 278-STW54NM65ND | STW54NM65ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW54NM65ND | Single FETs, MOSFETs | N-Channel 650 V 0.055 Ohm 49 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 650 volts | |||
| PD | 350000 milliwatts | 350000 milliwatts |