STW50N65DM6, 650 V MDmesh DM6 MOSFET
STW50N65DM6, 650 V MDmesh DM6 MOSFET
STW50N65DM6, 650 V MDmesh DM6 MOSFET
N-Channel 650V 33A (Tc) 250W (Tc) Through Hole TO-247 Long Leads
MOSFET N-CH 650V 33A TO247-3
MOSFET N-CH 650V 33A TO247-3
MOSFET, N CH, 650V, 33A, TO-247 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2043948P | 2043948 | 497-STW50N65DM6-ND | STW50N65DM6 | STW50N65DM6 | 78AH2269 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Ch, 650V, 33A, To-247 Rohs Compliant Stmicroelectronics |
| Package Type | TO-247; TO-247 | TO-247; To-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | Through Hole | TO-3; TO-247 |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |