STMicroelectronics, Inc. 600V 39A MOSFET Transistor STW48NM60N

Description
600V N-CH MOSFET, 39A, 70mR, TO-247 Product overview: STW48NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-CH MOSFET, 39A, 70mR, TO-247 Product overview: STW48NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 39A MOSFET Transistor
278-STW48NM60N
600V 39A MOSFET Transistor 278-STW48NM60N
600V N-CH MOSFET, 39A, 70mR, TO-247 Product overview: STW48NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48NM60N can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 39A, 70mR, TO-247 Product overview: STW48NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48NM60N - 037193-STW48NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48NM60N
037193-STW48NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48NM60N 037193-STW48NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 037193-STW48NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 124nC @ 10V Max Input Capacitance: 4285pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037193-STW48NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 124nC @ 10V
Max Input Capacitance: 4285pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 70 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7609796 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609796
MOSFETs 7609796
MOSFET N-Channel 600V 39A TO247

MOSFET N-Channel 600V 39A TO247

Supplier's Site
MOSFETs - 7609796P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609796P
MOSFETs 7609796P
MOSFET N-Channel 600V 39A TO247

MOSFET N-Channel 600V 39A TO247

Supplier's Site
MOSFETs - 1687474 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687474
MOSFETs 1687474
MOSFET N-Channel 600V 39A TO247

MOSFET N-Channel 600V 39A TO247

Supplier's Site
Single FETs, MOSFETs - 497-11367-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11367-5-ND
Single FETs, MOSFETs 497-11367-5-ND
N-Channel 600V 44A (Tc) 330W (Tc) Through Hole TO-247-3

N-Channel 600V 44A (Tc) 330W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW48NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW48NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW48NM60N
MOSFET N-CH 600V 44A TO247

MOSFET N-CH 600V 44A TO247

Supplier's Site
Single FETs, MOSFETs - STW48NM60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW48NM60N
Single FETs, MOSFETs STW48NM60N
MOSFET N-CH 600V 44A TO247

MOSFET N-CH 600V 44A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.055 Ohm 39A Mdmesh II

MOSFET N-Ch 600V 0.055 Ohm 39A Mdmesh II

Buy Now Datasheet
Mosfet, N Ch, 600V, 39A, To-247; Channel Type Stmicroelectronics - 47T9447 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 39A, To-247; Channel Type Stmicroelectronics
47T9447
Mosfet, N Ch, 600V, 39A, To-247; Channel Type Stmicroelectronics 47T9447
MOSFET, N CH, 600V, 39A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:39A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 39A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:39A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW48NM60N 037193-STW48NM60N 7609796 7609796P 497-11367-5-ND STW48NM60N STW48NM60N STW48NM60N 47T9447
Product Name 600V 39A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48NM60N MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 600V, 39A, To-247; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 255000 milliwatts 330000 milliwatts 330000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 600 volts 600 volts
Package Type TO-247; SOT3; TO-247 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data