STMicroelectronics, Inc. Single FETs, MOSFETs STW48N60M6

Description
N-Channel 600V 39A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 39A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STW48N60M6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STW48N60M6-ND
Single FETs, MOSFETs STW48N60M6-ND
N-Channel 600V 39A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 600V 39A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 61 mOhm 39 A MOSFET Transistor
278-STW48N60M6
N-Channel 600 V 61 mOhm 39 A MOSFET Transistor 278-STW48N60M6
N-channel 600 V, 61 mOhm typ., 39 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW48N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 61 mOhm, 39 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 61 mOhm, 39 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 61 mOhm typ., 39 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW48N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 61 mOhm, 39 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 61 mOhm, 39 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M6 - 935685-STW48N60M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M6
935685-STW48N60M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M6 935685-STW48N60M6
Manufacturer: STMicroelectronics Win Source Part Number: 935685-STW48N60M6 Series: MDmesh™ M6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 39A (Tc) 250W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW48 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 600 Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935685-STW48N60M6
Series: MDmesh™ M6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 39A (Tc) 250W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW48
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 600
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW48N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW48N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW48N60M6
MOSFET N-CH 600V 39A TO247

MOSFET N-CH 600V 39A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STW48N60M6-ND 278-STW48N60M6 935685-STW48N60M6 STW48N60M6
Product Name Single FETs, MOSFETs N-Channel 600 V 61 mOhm 39 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data