STMicroelectronics, Inc. Single FETs, MOSFETs STW48N60M6-4

Description
N-Channel 600V 39A (Tc) 250W (Tc) Through Hole TO-247-4
Request a Quote Datasheet
Description
N-Channel 600V 39A (Tc) 250W (Tc) Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STW48N60M6-4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STW48N60M6-4-ND
Single FETs, MOSFETs STW48N60M6-4-ND
N-Channel 600V 39A (Tc) 250W (Tc) Through Hole TO-247-4

N-Channel 600V 39A (Tc) 250W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278048-STW48N60M6-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278048-STW48N60M6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278048-STW48N60M6-4
Win Source Part Number: 1278048-STW48N60M6-4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 39A (Tc) Rds On (Max) @ Id, Vgs: 69mOhm @ 19.5A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2578 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STW48 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278048-STW48N60M6-4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 39A (Tc)
Rds On (Max) @ Id, Vgs: 69mOhm @ 19.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2578 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STW48
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2025543 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025543
MOSFETs 2025543
STW48N60M6-4, MOSFET

STW48N60M6-4, MOSFET

Supplier's Site
MOSFETs - 2025543P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025543P
MOSFETs 2025543P
STW48N60M6-4, MOSFET

STW48N60M6-4, MOSFET

Supplier's Site
MOSFETs - 2025542 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025542
MOSFETs 2025542
STW48N60M6-4, MOSFET

STW48N60M6-4, MOSFET

Supplier's Site
Singapore, Singapore
N-Channel 600 V 61 mOhm 39 A MOSFET Transistor
278-STW48N60M6-4
N-Channel 600 V 61 mOhm 39 A MOSFET Transistor 278-STW48N60M6-4
N-channel 600 V, 61 mOhm typ., 39 A MDmesh M6 Power MOSFET in a TO247-4 package Product overview: STW48N60M6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 61 mOhm, 39 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 61 mOhm, 39 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60M6-4 can be used for catalog matching and distributor lookup.

N-channel 600 V, 61 mOhm typ., 39 A MDmesh M6 Power MOSFET in a TO247-4 package Product overview: STW48N60M6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 61 mOhm, 39 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 61 mOhm, 39 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60M6-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW48N60M6-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW48N60M6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW48N60M6-4
MOSFET N-CH 600V 39A TO247-4

MOSFET N-CH 600V 39A TO247-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STW48N60M6-4-ND 1278048-STW48N60M6-4 2025543 2025543P 278-STW48N60M6-4 STW48N60M6-4 STW48N60M6-4
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs N-Channel 600 V 61 mOhm 39 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-4 TO-247; SOT3 To247-4 TO-247; TO-247 TO-247; TO-247-4
Transistor Technology / Material Sic
Unlock Full Specs
to access all available technical data