STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2 STW48N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 042958-STW48N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STW48N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 3060pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): IXTH34N65X2; IXKH47N60C3; IXFH34N65X2; MKH24I650HR; Introduction Date: September 03, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 042958-STW48N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STW48N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 3060pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): IXTH34N65X2; IXKH47N60C3; IXFH34N65X2; MKH24I650HR; Introduction Date: September 03, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2 - 042958-STW48N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2
042958-STW48N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2 042958-STW48N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 042958-STW48N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STW48N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 3060pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): IXTH34N65X2; IXKH47N60C3; IXFH34N65X2; MKH24I650HR; Introduction Date: September 03, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042958-STW48N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STW48N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 3060pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 70 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): IXTH34N65X2; IXKH47N60C3; IXFH34N65X2; MKH24I650HR;
Introduction Date: September 03, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2034
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 60 mOhm 42 A MOSFET Transistor
278-STW48N60M2
N-Channel 600 V 60 mOhm 42 A MOSFET Transistor 278-STW48N60M2
N-channel 600 V, 60 mOhm typ., 42 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW48N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 60 mOhm, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 60 mOhm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 60 mOhm typ., 42 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW48N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 60 mOhm, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 60 mOhm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15250-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15250-5-ND
Single FETs, MOSFETs 497-15250-5-ND
N-Channel 600V 42A (Tc) 300W (Tc) Through Hole TO-247-3

N-Channel 600V 42A (Tc) 300W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - STW48N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW48N60M2
Single FETs, MOSFETs STW48N60M2
MOSFET N-CH 600V 42A TO247

MOSFET N-CH 600V 42A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW48N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW48N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW48N60M2
N-channel 600 V, 60 mOhm typ., 4

N-channel 600 V, 60 mOhm typ., 4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.06 Ohm typ., 42 A MDmesh M2 Power MOSFET in TO-247 package

MOSFET N-channel 600 V, 0.06 Ohm typ., 42 A MDmesh M2 Power MOSFET in TO-247 package

Buy Now Datasheet
Mosfet, N-Ch, 600V, 42A, To-247; Channel Type Stmicroelectronics - 45AC7791 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 42A, To-247; Channel Type Stmicroelectronics
45AC7791
Mosfet, N-Ch, 600V, 42A, To-247; Channel Type Stmicroelectronics 45AC7791
MOSFET, N-CH, 600V, 42A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 42A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 042958-STW48N60M2 278-STW48N60M2 497-15250-5-ND STW48N60M2 STW48N60M2 STW48N60M2 45AC7791
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2 N-Channel 600 V 60 mOhm 42 A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 42A, To-247; Channel Type Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data