Manufacturer: STMicroelectronics
Win Source Part Number: 1262370-STW48N60DM2
Series: MDmesh DM2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 70nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3250pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 79 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TK35N65W5,S1F; SPW52N50C3XK; IPW60R045CPA;
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
MOSFET N-ch 600V 40A MDmesh DM2 TO-247
MOSFET N-ch 600V 40A MDmesh DM2 TO-247
MOSFET N-ch 600V 40A MDmesh DM2 TO-247
N-Channel 600V 40A (Tc) 300W (Tc) Through Hole TO-247-3
N-channel 600 V, 0.065 Ohm typ., 40 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW48N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.065 Ohm, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.065 Ohm, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60DM2 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 40A TO247
MOSFET N-channel 600 V, 0.065 Ohm typ., 40 A MDmesh DM2 Power MOSFET in a TO-247 long leads package
MOSFET N-CH 600V 40A TO247
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1262370-STW48N60DM2 | 1116484P | 1116484 | 497-16360-5-ND | 278-STW48N60DM2 | STW48N60DM2 | STW48N60DM2 | STW48N60DM2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60DM2 | MOSFETs | MOSFETs | Single FETs, MOSFETs | N-Channel 600 V 0.065 Ohm 40 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-247; SOT3 | TO-247; TO-247 | TO-247; To-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| MOSFET Operating Mode | Enhancement | |||||||
| Number of units in IC | 1 | |||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |