Manufacturer: STMicroelectronics
Win Source Part Number: 935684-STW46NF30
Series: STripFET™ II
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 300 V 42A (Tc) 300W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW46
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 300V 42A (Tc) 300W (Tc) Through Hole TO-247-3
N-channel 300 V, 0.063 Ohm typ., 42 A STripFET(TM) II Power MOSFET in a TO-247 package Product overview: STW46NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300 V, 0.063 Ohm, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 0.063 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW46NF30 can be used for catalog matching and distributor lookup.
MOSFET N-CH 300V 42A TO247
MOSFET N-CH 300V 42A TO247
MOSFET N-Ch 300 V 0.063 Ohm 42 A STripFET(TM)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935684-STW46NF30 | 497-13595-5-ND | 278-STW46NF30 | STW46NF30 | STW46NF30 | STW46NF30 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW46NF30 | Single FETs, MOSFETs | N-Channel 300 V 0.063 Ohm 42 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | |||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| PD | 300000 milliwatts | 300000 milliwatts |