STMicroelectronics, Inc. Single FETs, MOSFETs STW45NM60

Description
N-Channel 650V 45A (Tc) 417W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 45A (Tc) 417W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2768-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2768-5-ND
Single FETs, MOSFETs 497-2768-5-ND
N-Channel 650V 45A (Tc) 417W (Tc) Through Hole TO-247-3

N-Channel 650V 45A (Tc) 417W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 7146800 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7146800
MOSFETs 7146800
MOSFET N-Channel 600V 45A TO247

MOSFET N-Channel 600V 45A TO247

Supplier's Site
MOSFETs - 7146800P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7146800P
MOSFETs 7146800P
MOSFET N-Channel 600V 45A TO247

MOSFET N-Channel 600V 45A TO247

Supplier's Site
MOSFETs - 9208742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208742
MOSFETs 9208742
MOSFET N-Channel 600V 45A TO247

MOSFET N-Channel 600V 45A TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW45NM60 - 087006-STW45NM60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW45NM60
087006-STW45NM60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW45NM60 087006-STW45NM60
Manufacturer: STMicroelectronics Win Source Part Number: 087006-STW45NM60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Family Name: STW45NM60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 134nC @ 10V Max Input Capacitance: 3800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 110 mOhm @ 22.5A, 10V Alternative Parts (Cross-Reference): IXFB82N60P; IPW60R125CP; IPW60R125CPXK; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 087006-STW45NM60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Family Name: STW45NM60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 134nC @ 10V
Max Input Capacitance: 3800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 110 mOhm @ 22.5A, 10V
Alternative Parts (Cross-Reference): IXFB82N60P; IPW60R125CP; IPW60R125CPXK;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 45A MOSFET Transistor
278-STW45NM60
600V 45A MOSFET Transistor 278-STW45NM60
600V 45A N-CH MOSFET TO-247 110mR Power Product overview: STW45NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW45NM60 can be used for catalog matching and distributor lookup.

600V 45A N-CH MOSFET TO-247 110mR Power Product overview: STW45NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW45NM60 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STW45NM60 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW45NM60
Single FETs, MOSFETs STW45NM60
MOSFET N-CH 650V 45A TO247-3

MOSFET N-CH 650V 45A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW45NM60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW45NM60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW45NM60
MOSFET N-CH 650V 45A TO247-3

MOSFET N-CH 650V 45A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650 Volt 45 Amp

MOSFET N-Ch 650 Volt 45 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-2768-5-ND 7146800 7146800P 087006-STW45NM60 278-STW45NM60 STW45NM60 STW45NM60 STW45NM60
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW45NM60 600V 45A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data