Manufacturer: STMicroelectronics
Win Source Part Number: 1104048-STW45NM50FD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Family Name: STW45NM50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 100 mOhm @ 22.5A, 10V
Alternative Parts (Cross-Reference): APT50M75LLL; SiHFPS43N50K; APT50M85LVFR; 2SK3132(PAIRRICO,Q; APT84F50B2; IXFB72N55Q2; STW45NM50;
Introduction Date: February 07, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
500V 45A N-CH MOSFET, 100mR Rds On, TO-247 Product overview: STW45NM50FD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW45NM50FD can be used for catalog matching and distributor lookup.
N-Channel 500V 45A (Tc) 417W (Tc) Through Hole TO-247-3
MOSFET N-CH 500V 45A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1104048-STW45NM50FD | 278-STW45NM50FD | 497-2718-5-ND | STW45NM50FD |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW45NM50FD | 500V 45A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 500 volts | |||
| PD | 417000 milliwatts | 417000 milliwatts |