Manufacturer: STMicroelectronics
Win Source Part Number: 898521-STW45N60DM6
Series: MDmesh™ DM6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 30A (Tc) 210W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW45
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STW45N60DM6-ND, 497-18276
N-channel 600 V, 0.085 Ohm typ., 30 A MDmesh DM6 Power MOSFET in a TO-247 package Product overview: STW45N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.085 Ohm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.085 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW45N60DM6 can be used for catalog matching and distributor lookup.
N-Channel 600V 30A (Tc) 210W (Tc) Through Hole TO-247-3
MOSFET N-CH 600V 30A TO247
MOSFET N-channel 600 V, 0.085 typ., 30 A MDmesh DM6 Power MOSFETs in TO-220 and TO-247 packages
MOSFET N-CH 600V 30A TO247
MOSFET, N-CH, 600V, 30A, 150DEG C, 210W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 898521-STW45N60DM6 | 278-STW45N60DM6 | 497-18276-ND | STW45N60DM6 | STW45N60DM6 | STW45N60DM6 | 94AC2386 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW45N60DM6 | N-Channel 600 V 0.085 Ohm 30 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 30A, 150Deg C, 210W; Transistor Polarity Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | Through Hole | TO-247; TO-247-3 | TO-3 | ||
| Packing Method | Tube; Tube | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |