STMicroelectronics, Inc. FETs - Single - STW43N60DM2 STW43N60DM2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 810414-STW43N60DM2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 250W (Tc) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 93mOhm at 17A, 10V Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2500pF at 100V Current - Continuous Drain (Id) at 25°C: 34A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STW43N Maximum Vgs: ±25V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 810414-STW43N60DM2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 250W (Tc) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 93mOhm at 17A, 10V Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2500pF at 100V Current - Continuous Drain (Id) at 25°C: 34A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STW43N Maximum Vgs: ±25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STW43N60DM2 - 810414-STW43N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STW43N60DM2
810414-STW43N60DM2
FETs - Single - STW43N60DM2 810414-STW43N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 810414-STW43N60DM2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 250W (Tc) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 93mOhm at 17A, 10V Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2500pF at 100V Current - Continuous Drain (Id) at 25°C: 34A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STW43N Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 810414-STW43N60DM2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 250W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 93mOhm at 17A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2500pF at 100V
Current - Continuous Drain (Id) at 25°C: 34A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Part Number Series: STW43N
Maximum Vgs: ±25V

Buy Now
Single FETs, MOSFETs - 497-16343-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16343-5-ND
Single FETs, MOSFETs 497-16343-5-ND
N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.085 Ohm 34 A MOSFET Transistor
278-STW43N60DM2
N-Channel 600 V 0.085 Ohm 34 A MOSFET Transistor 278-STW43N60DM2
N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-247 package Product overview: STW43N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.085 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.085 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW43N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-247 package Product overview: STW43N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.085 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.085 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW43N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STW43N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW43N60DM2
Single FETs, MOSFETs STW43N60DM2
MOSFET N-CH 600V 34A TO247

MOSFET N-CH 600V 34A TO247

Supplier's Site
Mosfet, N-Ch, 600V, 34A, To-247; Transistor Polarity Stmicroelectronics - 79Y9479 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 34A, To-247; Transistor Polarity Stmicroelectronics
79Y9479
Mosfet, N-Ch, 600V, 34A, To-247; Transistor Polarity Stmicroelectronics 79Y9479
MOSFET, N-CH, 600V, 34A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 34A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-247 package

MOSFET N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-247 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW43N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW43N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW43N60DM2
MOSFET N-CH 600V 34A TO247

MOSFET N-CH 600V 34A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 810414-STW43N60DM2 497-16343-5-ND 278-STW43N60DM2 STW43N60DM2 79Y9479 STW43N60DM2 STW43N60DM2
Product Name FETs - Single - STW43N60DM2 Single FETs, MOSFETs N-Channel 600 V 0.085 Ohm 34 A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, 34A, To-247; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data