STMicroelectronics, Inc. PMIC - PMIC - Battery Management - STW4102IQT STW4102IQT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935681-STW4102IQT Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STW4102 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6840-6, -497-6840-2, 497-6840-2, -497-6840-1, 497-6840-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935681-STW4102IQT Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STW4102 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6840-6, -497-6840-2, 497-6840-2, -497-6840-1, 497-6840-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - STW4102IQT - 935681-STW4102IQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - STW4102IQT
935681-STW4102IQT
PMIC - PMIC - Battery Management - STW4102IQT 935681-STW4102IQT
Manufacturer: STMicroelectronics Win Source Part Number: 935681-STW4102IQT Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STW4102 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6840-6, -497-6840-2, 497-6840-2, -497-6840-1, 497-6840-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935681-STW4102IQT
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STW4102
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-6840-6, -497-6840-2, 497-6840-2, -497-6840-1, 497-6840-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - STW4102IQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
STW4102IQT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management STW4102IQT
IC BATT MONITOR LI-ION 24QFN

IC BATT MONITOR LI-ION 24QFN

Supplier's Site
Battery Management - STW4102IQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
STW4102IQT
Battery Management STW4102IQT
Battery Battery Monitor IC Lithium Ion 24-QFN (4x4)

Battery Battery Monitor IC Lithium Ion 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 935681-STW4102IQT STW4102IQT STW4102IQT
Product Name PMIC - PMIC - Battery Management - STW4102IQT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details