STMicroelectronics, Inc. Single FETs, MOSFETs STW40NF20

Description
N-Channel 200V 40A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 200V 40A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5807-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5807-5-ND
Single FETs, MOSFETs 497-5807-5-ND
N-Channel 200V 40A (Tc) 160W (Tc) Through Hole TO-247-3

N-Channel 200V 40A (Tc) 160W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
200V 40A MOSFET Transistor
278-STW40NF20
200V 40A MOSFET Transistor 278-STW40NF20
200V 40A N-CH MOSFET D2PAK/TO-247 45mR Rds(on) Product overview: STW40NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40NF20 can be used for catalog matching and distributor lookup.

200V 40A N-CH MOSFET D2PAK/TO-247 45mR Rds(on) Product overview: STW40NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40NF20 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40NF20 - 006211-STW40NF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40NF20
006211-STW40NF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40NF20 006211-STW40NF20
Manufacturer: STMicroelectronics Win Source Part Number: 006211-STW40NF20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 2500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 006211-STW40NF20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 2500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STW40NF20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW40NF20
Single FETs, MOSFETs STW40NF20
MOSFET N-CH 200V 40A TO247-3

MOSFET N-CH 200V 40A TO247-3

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 40 A, 200 V, 0.038 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3545 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 40 A, 200 V, 0.038 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3545
Mosfet Transistor, N Channel, 40 A, 200 V, 0.038 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3545
MOSFET Transistor, N Channel, 40 A, 200 V, 0.038 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 40 A, 200 V, 0.038 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Low charge STripFET

MOSFET Low charge STripFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW40NF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW40NF20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW40NF20
MOSFET N-CH 200V 40A TO247-3

MOSFET N-CH 200V 40A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5807-5-ND 278-STW40NF20 006211-STW40NF20 STW40NF20 94T3545 STW40NF20 STW40NF20
Product Name Single FETs, MOSFETs 200V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40NF20 Single FETs, MOSFETs Mosfet Transistor, N Channel, 40 A, 200 V, 0.038 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
Single FETs, MOSFETs - 64-2105PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
4 suppliers