STMicroelectronics Electronic Wholesale - STW40N95K5 STW40N95K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262365-STW40N95K5 Series: MDmesh K5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Family Name: STW40N95K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 950V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 93nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3300pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 450W (Tc) Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 19A, 10V Alternative Parts (Cross-Reference): IXFB52N90P; IPW90R120C3XK; IXFB44N100Q3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262365-STW40N95K5 Series: MDmesh K5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Family Name: STW40N95K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 950V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 93nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3300pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 450W (Tc) Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 19A, 10V Alternative Parts (Cross-Reference): IXFB52N90P; IPW90R120C3XK; IXFB44N100Q3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STW40N95K5 - 1262365-STW40N95K5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STW40N95K5
1262365-STW40N95K5
Electronic Wholesale - STW40N95K5 1262365-STW40N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1262365-STW40N95K5 Series: MDmesh K5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Family Name: STW40N95K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 950V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 93nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3300pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 450W (Tc) Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 19A, 10V Alternative Parts (Cross-Reference): IXFB52N90P; IPW90R120C3XK; IXFB44N100Q3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262365-STW40N95K5
Series: MDmesh K5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Family Name: STW40N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 950V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 93nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3300pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 450W (Tc)
Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 19A, 10V
Alternative Parts (Cross-Reference): IXFB52N90P; IPW90R120C3XK; IXFB44N100Q3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1262365-STW40N95K5
Product Name Electronic Wholesale - STW40N95K5
PD 450000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4478US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C5V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers