N-channel 950 V, 0.110 Ohm typ., 38 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW40N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.110 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.110 Ohm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N95K5 can be used for catalog matching and distributor lookup.
N-Channel 950V 38A (Tc) 450W (Tc) Through Hole TO-247-3
MOSFET, N-CH, 950V, 38A, 150DEG C, 450W; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:38A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:450W; Qualification:- RoHS Compliant: Yes
MOSFET N-CH 950V 38A TO247
MOSFET N-CH 950V 38A TO247
MOSFET N-channel 950 V, 0.110 Ohm typ., 38 A MDmesh K5 Power MOSFET in a TO-247 package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STW40N95K5 | 497-15447-5-ND | 51AC9620 | STW40N95K5 | STW40N95K5 | STW40N95K5 |
| Product Name | N-Channel 950 V 0.110 Ohm 38 A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 950V, 38A, 150Deg C, 450W; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| IDSS | 38000 milliamps | 38000 milliamps | ||||
| PD | 450000 milliwatts | 450000 milliwatts |