STMicroelectronics, Inc. 600V 34A MOSFET Transistor STW40N60M2

Description
600V 34A N-CH MOSFET TO-247 88mR Product overview: STW40N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 34A N-CH MOSFET TO-247 88mR Product overview: STW40N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 34A MOSFET Transistor
278-STW40N60M2
600V 34A MOSFET Transistor 278-STW40N60M2
600V 34A N-CH MOSFET TO-247 88mR Product overview: STW40N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N60M2 can be used for catalog matching and distributor lookup.

600V 34A N-CH MOSFET TO-247 88mR Product overview: STW40N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N60M2 - 1104045-STW40N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N60M2
1104045-STW40N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N60M2 1104045-STW40N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1104045-STW40N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 2500pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 88 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1104045-STW40N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 34A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 2500pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 88 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-14203-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14203-5-ND
Single FETs, MOSFETs 497-14203-5-ND
N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW40N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW40N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW40N60M2
MOSFET N-CH 600V 34A TO247

MOSFET N-CH 600V 34A TO247

Supplier's Site
Single FETs, MOSFETs - STW40N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW40N60M2
Single FETs, MOSFETs STW40N60M2
MOSFET N-CH 600V 34A TO247

MOSFET N-CH 600V 34A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W Rohs Compliant Stmicroelectronics - 69AH2889 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W Rohs Compliant Stmicroelectronics
69AH2889
Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W Rohs Compliant Stmicroelectronics 69AH2889
MOSFET, N-CH, 600V, 34A, 150DEG C, 250W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 34A, 150DEG C, 250W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-chanel 600 V 0.078 Ohm typ 34 A

MOSFET N-chanel 600 V 0.078 Ohm typ 34 A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW40N60M2 1104045-STW40N60M2 497-14203-5-ND STW40N60M2 STW40N60M2 69AH2889 STW40N60M2
Product Name 600V 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N60M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data