STMicroelectronics, Inc. Single FETs, MOSFETs STW40N60M2-4

Description
N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STW40N60M2-4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STW40N60M2-4-ND
Single FETs, MOSFETs STW40N60M2-4-ND
N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N60M2-4 - 749620-STW40N60M2-4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N60M2-4
749620-STW40N60M2-4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N60M2-4 749620-STW40N60M2-4
Manufacturer: STMicroelectronics Win Source Part Number: 749620-STW40N60M2-4 Series: MDmesh II Plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Family Name: STW40N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 57nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 88 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): TK31N60W,S1VF; TK35N65W5; TK31N60X,S1F; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 749620-STW40N60M2-4
Series: MDmesh II Plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Family Name: STW40N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 88 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): TK31N60W,S1VF; TK35N65W5; TK31N60X,S1F;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 34A MOSFET Transistor
278-STW40N60M2-4
600V 34A MOSFET Transistor 278-STW40N60M2-4
MOSFET N-CH 600V 34A TO-247 Product overview: STW40N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N60M2-4 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 34A TO-247 Product overview: STW40N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N60M2-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET POWER MOSFET

MOSFET POWER MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW40N60M2-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW40N60M2-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW40N60M2-4
MOSFET N-CH 600V 34A TO247-3

MOSFET N-CH 600V 34A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STW40N60M2-4-ND 749620-STW40N60M2-4 278-STW40N60M2-4 STW40N60M2-4 STW40N60M2-4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N60M2-4 600V 34A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details