STMicroelectronics, Inc. N-Channel 1700 V 7 Ohm 2.6 A MOSFET Transistor STW3N170

Description
N-channel 1700 V, 7 Ohm typ., 2.6 A, PowerMESH Power MOSFET in TO-247 package Product overview: STW3N170 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1700 V, 7 Ohm, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700 V, 7 Ohm, 2.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW3N170 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 1700 V, 7 Ohm typ., 2.6 A, PowerMESH Power MOSFET in TO-247 package Product overview: STW3N170 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1700 V, 7 Ohm, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700 V, 7 Ohm, 2.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW3N170 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1700 V 7 Ohm 2.6 A MOSFET Transistor
278-STW3N170
N-Channel 1700 V 7 Ohm 2.6 A MOSFET Transistor 278-STW3N170
N-channel 1700 V, 7 Ohm typ., 2.6 A, PowerMESH Power MOSFET in TO-247 package Product overview: STW3N170 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1700 V, 7 Ohm, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700 V, 7 Ohm, 2.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW3N170 can be used for catalog matching and distributor lookup.

N-channel 1700 V, 7 Ohm typ., 2.6 A, PowerMESH Power MOSFET in TO-247 package Product overview: STW3N170 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1700 V, 7 Ohm, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700 V, 7 Ohm, 2.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW3N170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16332-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16332-5-ND
Single FETs, MOSFETs 497-16332-5-ND
N-Channel 1700V 2.6A (Tc) 160mW Through Hole TO-247-3

N-Channel 1700V 2.6A (Tc) 160mW Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW3N170 - 935679-STW3N170 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW3N170
935679-STW3N170
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW3N170 935679-STW3N170
Manufacturer: STMicroelectronics Win Source Part Number: 935679-STW3N170 Series: PowerMESH™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1700 V 2.6A (Tc) 160mW Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW3N170 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935679-STW3N170
Series: PowerMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1700 V 2.6A (Tc) 160mW Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW3N170
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now
Single FETs, MOSFETs - STW3N170 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW3N170
Single FETs, MOSFETs STW3N170
MOSFET N-CH 1700V 2.6A TO247-3

MOSFET N-CH 1700V 2.6A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW3N170 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW3N170
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW3N170
MOSFET N-CH 1700V 2.6A TO247-3

MOSFET N-CH 1700V 2.6A TO247-3

Supplier's Site
Mosfet, N-Ch, 1.7Kv, 2.6A, To-247 Rohs Compliant Stmicroelectronics - 47AK7029 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.7Kv, 2.6A, To-247 Rohs Compliant Stmicroelectronics
47AK7029
Mosfet, N-Ch, 1.7Kv, 2.6A, To-247 Rohs Compliant Stmicroelectronics 47AK7029
MOSFET, N-CH, 1.7KV, 2.6A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.7KV, 2.6A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
STW3N170
MOSFET STW3N170
MOSFET N-channel 1700 V, 7 Ohm typ., 2.6 A, PowerMESH Power MOSFET in TO-247 package

MOSFET N-channel 1700 V, 7 Ohm typ., 2.6 A, PowerMESH Power MOSFET in TO-247 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW3N170 497-16332-5-ND 935679-STW3N170 STW3N170 STW3N170 47AK7029 STW3N170
Product Name N-Channel 1700 V 7 Ohm 2.6 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW3N170 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.7Kv, 2.6A, To-247 Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data