STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STW38N65M5-4

Description
Win Source Part Number: 1278064-STW38N65M5-4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M5 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 95mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -1138-STW38N65M5-4,4 97-18042,STW38N65M5- 4 Base Product Number: STW38 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278064-STW38N65M5-4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M5 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 95mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -1138-STW38N65M5-4,4 97-18042,STW38N65M5- 4 Base Product Number: STW38 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278064-STW38N65M5-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278064-STW38N65M5-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278064-STW38N65M5-4
Win Source Part Number: 1278064-STW38N65M5-4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M5 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 95mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -1138-STW38N65M5-4,4 97-18042,STW38N65M5- 4 Base Product Number: STW38 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278064-STW38N65M5-4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M5
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 95mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -1138-STW38N65M5-4,497-18042,STW38N65M5-4
Base Product Number: STW38
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.073 Ohm 30 A MOSFET Transistor
278-STW38N65M5-4
N-Channel 650 V 0.073 Ohm 30 A MOSFET Transistor 278-STW38N65M5-4
N-channel 650 V, 0.073 Ohm typ., 30 A MDmesh M5 Power MOSFET in a TO247-4 package Product overview: STW38N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.073 Ohm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.073 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW38N65M5-4 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.073 Ohm typ., 30 A MDmesh M5 Power MOSFET in a TO247-4 package Product overview: STW38N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.073 Ohm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.073 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW38N65M5-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW38N65M5-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW38N65M5-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW38N65M5-4
MOSFET N-CH 650V 30A TO247-4L

MOSFET N-CH 650V 30A TO247-4L

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.073 Ohm typ., 30 A MDmesh M5 Power MOSFET in a TO247-4 package

MOSFET N-channel 650 V, 0.073 Ohm typ., 30 A MDmesh M5 Power MOSFET in a TO247-4 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278064-STW38N65M5-4 278-STW38N65M5-4 STW38N65M5-4 STW38N65M5-4
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 0.073 Ohm 30 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details