STMicroelectronics, Inc. Single FETs, MOSFETs STW36NM60ND

Description
N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13888-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13888-5-ND
Single FETs, MOSFETs 497-13888-5-ND
N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 29A MOSFET Transistor
278-STW36NM60ND
600V 29A MOSFET Transistor 278-STW36NM60ND
600V 29A N-CH MOSFET TO-247 FDmesh II Power Product overview: STW36NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36NM60ND can be used for catalog matching and distributor lookup.

600V 29A N-CH MOSFET TO-247 FDmesh II Power Product overview: STW36NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1097346-STW36NM60ND - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1097346-STW36NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1097346-STW36NM60ND
Win Source Part Number: 1097346-STW36NM60ND Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, FDmesh™ II Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 14.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 80.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2785 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FCH150N65F-F155; STW40N60M2; STWA45N65M5; SIHG33N60E-GE3; SIHG33N60EF-GE3; FCH099N60E; SIHW33N60E-GE3; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13888-5,-497-138 88-5 Base Product Number: STW36 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1097346-STW36NM60ND
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, FDmesh™ II
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 14.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 80.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2785 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FCH150N65F-F155; STW40N60M2; STWA45N65M5; SIHG33N60E-GE3; SIHG33N60EF-GE3; FCH099N60E; SIHW33N60E-GE3;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13888-5,-497-13888-5
Base Product Number: STW36
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - STW36NM60ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW36NM60ND
Single FETs, MOSFETs STW36NM60ND
MOSFET N-CH 600V 29A TO247

MOSFET N-CH 600V 29A TO247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW36NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW36NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW36NM60ND
MOSFET N-CH 600V 29A TO247

MOSFET N-CH 600V 29A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Auto-grade N-CH 600V 0.097Ohm typ 29A

MOSFET Auto-grade N-CH 600V 0.097Ohm typ 29A

Buy Now Datasheet
Mosfet, N-Ch, Aec-Q101, 600V, 29A, To-247; Channel Type Stmicroelectronics - 45AC7788 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q101, 600V, 29A, To-247; Channel Type Stmicroelectronics
45AC7788
Mosfet, N-Ch, Aec-Q101, 600V, 29A, To-247; Channel Type Stmicroelectronics 45AC7788
MOSFET, N-CH, AEC-Q101, 600V, 29A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q101, 600V, 29A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13888-5-ND 278-STW36NM60ND 1097346-STW36NM60ND STW36NM60ND STW36NM60ND STW36NM60ND 45AC7788
Product Name Single FETs, MOSFETs 600V 29A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, Aec-Q101, 600V, 29A, To-247; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Transistor Grade / Operating Range Automotive
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data