Win Source Part Number: 1278097-STW36NM60N
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ II
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 105mOhm @ 14.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 210W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 83.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2722 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12369
Base Product Number: STW36N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-Ch 600V 0.092 Ohm 29A MDmesh II Product overview: STW36NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.092 Ohm, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.092 Ohm, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36NM60N can be used for catalog matching and distributor lookup.
N-Channel 600V 29A (Tc) 210W (Tc) Through Hole TO-247-3
MOSFET N-CH 600V 29A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1278097-STW36NM60N | 278-STW36NM60N | 497-12369-ND | STW36NM60N |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 0.092 Ohm 29A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |