STMicroelectronics, Inc. N-Channel 600 V 85 mOhm 30 A MOSFET Transistor STW36N60M6

Description
N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 85 mOhm 30 A MOSFET Transistor
278-STW36N60M6
N-Channel 600 V 85 mOhm 30 A MOSFET Transistor 278-STW36N60M6
N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N60M6 - 898519-STW36N60M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N60M6
898519-STW36N60M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N60M6 898519-STW36N60M6
Manufacturer: STMicroelectronics Win Source Part Number: 898519-STW36N60M6 Series: MDmesh™ M6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 30A (Tc) 208W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW36 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898519-STW36N60M6
Series: MDmesh™ M6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 30A (Tc) 208W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW36
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 497-17553-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17553-ND
Single FETs, MOSFETs 497-17553-ND
N-Channel 600V 30A (Tc) 208W (Tc) Through Hole TO-247-3

N-Channel 600V 30A (Tc) 208W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Mosfet, N-Ch, 600V, 30A, 150Deg C, 208W; Transistor Polarity Stmicroelectronics - 94AC2385 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 30A, 150Deg C, 208W; Transistor Polarity Stmicroelectronics
94AC2385
Mosfet, N-Ch, 600V, 30A, 150Deg C, 208W; Transistor Polarity Stmicroelectronics 94AC2385
MOSFET, N-CH, 600V, 30A, 150DEG C, 208W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 30A, 150DEG C, 208W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STW36N60M6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW36N60M6
Single FETs, MOSFETs STW36N60M6
MOSFET N-CHANNEL 600V 30A TO247

MOSFET N-CHANNEL 600V 30A TO247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW36N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW36N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW36N60M6
MOSFET N-CHANNEL 600V 30A TO247

MOSFET N-CHANNEL 600V 30A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.085 Ohm typ., 30 A MDmesh M6 Power MOSFET in a TO-247 package

MOSFET N-channel 600 V, 0.085 Ohm typ., 30 A MDmesh M6 Power MOSFET in a TO-247 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW36N60M6 898519-STW36N60M6 497-17553-ND 94AC2385 STW36N60M6 STW36N60M6 STW36N60M6
Product Name N-Channel 600 V 85 mOhm 30 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N60M6 Single FETs, MOSFETs Mosfet, N-Ch, 600V, 30A, 150Deg C, 208W; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
IDSS 30000 milliamps 30000 milliamps
rDS(on) 0.0850 ohms
Unlock Full Specs
to access all available technical data